Panasonic Res, Thick Film, 2R, 5%, 0.05W, 0201; Resistance Panasonic ERJ-U01J2R0C

Description
RES, THICK FILM, 2R, 5%, 0.05W, 0201; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2R, 5%, 0.05W, 0201; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R, 5%, 0.05W, 0201; Resistance Panasonic - 44X3952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 5%, 0.05W, 0201; Resistance Panasonic
44X3952
Res, Thick Film, 2R, 5%, 0.05W, 0201; Resistance Panasonic 44X3952
RES, THICK FILM, 2R, 5%, 0.05W, 0201; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 2R, 5%, 0.05W, 0201; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 2Ohm, 5%, 0201; Resistance Panasonic - 05X1839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2Ohm, 5%, 0201; Resistance Panasonic
05X1839
Resistor, Thick Film, 2Ohm, 5%, 0201; Resistance Panasonic 05X1839
RESISTOR, THICK FILM, 2OHM, 5%, 0201; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 2OHM, 5%, 0201; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3952
Product Name Res, Thick Film, 2R, 5%, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers