Panasonic Resistor, Thick Film, 2.7Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J272C

Description
RESISTOR, THICK FILM, 2.7KOHM, 5%, 0201; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 2.7KOHM, 5%, 0201; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.7Kohm, 5%, 0201; Resistance Panasonic - 05X1859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.7Kohm, 5%, 0201; Resistance Panasonic
05X1859
Resistor, Thick Film, 2.7Kohm, 5%, 0201; Resistance Panasonic 05X1859
RESISTOR, THICK FILM, 2.7KOHM, 5%, 0201; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 2.7KOHM, 5%, 0201; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2.7Kohm, 5%, 0201; Resistance Panasonic - 44X3973 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.7Kohm, 5%, 0201; Resistance Panasonic
44X3973
Thick Film Resistor, 2.7Kohm, 5%, 0201; Resistance Panasonic 44X3973
THICK FILM RESISTOR, 2.7KOHM, 5%, 0201; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 2.7KOHM, 5%, 0201; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1859 44X3973
Product Name Resistor, Thick Film, 2.7Kohm, 5%, 0201; Resistance Panasonic Thick Film Resistor, 2.7Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details