Panasonic 27 OHM 20W Resistor ERJ-U01J270C

Description
RES 27 OHM 5% 1/20W 0201 Product overview: ERJ-U01J270C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U01J270C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 27 OHM 5% 1/20W 0201 Product overview: ERJ-U01J270C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U01J270C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27 OHM 20W Resistor - 52-ERJ-U01J270C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM 20W Resistor
52-ERJ-U01J270C
27 OHM 20W Resistor 52-ERJ-U01J270C
RES 27 OHM 5% 1/20W 0201 Product overview: ERJ-U01J270C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U01J270C can be used for catalog matching and distributor lookup.

RES 27 OHM 5% 1/20W 0201 Product overview: ERJ-U01J270C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U01J270C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
965625-ERJ-U01J270C
Resistors - Chip Resistor - Surface Mount 965625-ERJ-U01J270C
Win Source Part Number: 965625-ERJ-U01J270C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U01 Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 27 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GNJ270C; ERJ-1GEJ270C; RC0201JR-0727RL; CRCW020127R0JNED; MCR006YRTJ270; ERJ-1GNF27R0C; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJU01J270C,10-ERJ-U 01J270CTR,10-ERJ-U01 J270CCT,10-ERJ-U01J2 70CDKR Base Product Number: ERJ-U01

Win Source Part Number: 965625-ERJ-U01J270C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U01
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 27 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERJ-1GNJ270C; ERJ-1GEJ270C; RC0201JR-0727RL; CRCW020127R0JNED; MCR006YRTJ270; ERJ-1GNF27R0C;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJU01J270C,10-ERJ-U01J270CTR,10-ERJ-U01J270CCT,10-ERJ-U01J270CDKR
Base Product Number: ERJ-U01

Buy Now Datasheet
Thick Film Resistor, 27Ohm, 5%, 0201; Resistance Panasonic - 44X3971 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 27Ohm, 5%, 0201; Resistance Panasonic
44X3971
Thick Film Resistor, 27Ohm, 5%, 0201; Resistance Panasonic 44X3971
THICK FILM RESISTOR, 27OHM, 5%, 0201; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 27OHM, 5%, 0201; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 27Ohm, 5%, 0201; Resistance Panasonic - 05X1857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27Ohm, 5%, 0201; Resistance Panasonic
05X1857
Resistor, Thick Film, 27Ohm, 5%, 0201; Resistance Panasonic 05X1857
RESISTOR, THICK FILM, 27OHM, 5%, 0201; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 27OHM, 5%, 0201; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-U01J270C 965625-ERJ-U01J270C 44X3971
Product Name 27 OHM 20W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 27Ohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details