Panasonic Resistor, Thick Film, 24Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J243C

Description
RESISTOR, THICK FILM, 24KOHM, 5%, 0201; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 24KOHM, 5%, 0201; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 24Kohm, 5%, 0201; Resistance Panasonic - 05X1855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 24Kohm, 5%, 0201; Resistance Panasonic
05X1855
Resistor, Thick Film, 24Kohm, 5%, 0201; Resistance Panasonic 05X1855
RESISTOR, THICK FILM, 24KOHM, 5%, 0201; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 24KOHM, 5%, 0201; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 24Kohm, 5%, 0201; Resistance Panasonic - 44X3969 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 24Kohm, 5%, 0201; Resistance Panasonic
44X3969
Thick Film Resistor, 24Kohm, 5%, 0201; Resistance Panasonic 44X3969
THICK FILM RESISTOR, 24KOHM, 5%, 0201; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 24KOHM, 5%, 0201; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01J243C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J243C
Resistors - Chip Resistor - Surface Mount ERJ-U01J243C
RES 24K OHM 5% 1/20W 0201 SMD

RES 24K OHM 5% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 05X1855 ERJ-U01J243C
Product Name Resistor, Thick Film, 24Kohm, 5%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 24000 ohms 24000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details