Panasonic Resistor, Thick Film, 2.4Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J242C

Description
RESISTOR, THICK FILM, 2.4KOHM, 5%, 0201; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 2.4KOHM, 5%, 0201; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.4Kohm, 5%, 0201; Resistance Panasonic - 05X1854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.4Kohm, 5%, 0201; Resistance Panasonic
05X1854
Resistor, Thick Film, 2.4Kohm, 5%, 0201; Resistance Panasonic 05X1854
RESISTOR, THICK FILM, 2.4KOHM, 5%, 0201; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 2.4KOHM, 5%, 0201; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2.4Kohm, 5%, 0201; Resistance Panasonic - 44X3968 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.4Kohm, 5%, 0201; Resistance Panasonic
44X3968
Thick Film Resistor, 2.4Kohm, 5%, 0201; Resistance Panasonic 44X3968
THICK FILM RESISTOR, 2.4KOHM, 5%, 0201; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 2.4KOHM, 5%, 0201; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01J242C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J242C
Resistors - Chip Resistor - Surface Mount ERJ-U01J242C
RES 2.4K OHM 5% 1/20W 0201 SMD

RES 2.4K OHM 5% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 05X1854 44X3968 ERJ-U01J242C
Product Name Resistor, Thick Film, 2.4Kohm, 5%, 0201; Resistance Panasonic Thick Film Resistor, 2.4Kohm, 5%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 2400 ohms 2400 ohms 2400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details