Panasonic Thick Film Resistor, 220Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J224C

Description
THICK FILM RESISTOR, 220KOHM, 5%, 0201; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 220KOHM, 5%, 0201; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 220Kohm, 5%, 0201; Resistance Panasonic - 44X3965 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 220Kohm, 5%, 0201; Resistance Panasonic
44X3965
Thick Film Resistor, 220Kohm, 5%, 0201; Resistance Panasonic 44X3965
THICK FILM RESISTOR, 220KOHM, 5%, 0201; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 220KOHM, 5%, 0201; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 220Kohm, 5%, 0201; Resistance Panasonic - 05X1851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220Kohm, 5%, 0201; Resistance Panasonic
05X1851
Resistor, Thick Film, 220Kohm, 5%, 0201; Resistance Panasonic 05X1851
RESISTOR, THICK FILM, 220KOHM, 5%, 0201; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 220KOHM, 5%, 0201; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3965 05X1851
Product Name Thick Film Resistor, 220Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 220Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details