Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J204C

Description
RES 200K OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 200K OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J204C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J204C
Resistors - Chip Resistor - Surface Mount ERJ-U01J204C
RES 200K OHM 5% 1/20W 0201 SMD

RES 200K OHM 5% 1/20W 0201 SMD

Supplier's Site
Res, Thick Film, 200K, 5%, 0.05W, 0201; Resistance Panasonic - 44X3960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 5%, 0.05W, 0201; Resistance Panasonic
44X3960
Res, Thick Film, 200K, 5%, 0.05W, 0201; Resistance Panasonic 44X3960
RES, THICK FILM, 200K, 5%, 0.05W, 0201; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 200K, 5%, 0.05W, 0201; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 200Kohm, 5%, 0201; Resistance Panasonic - 05X1846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 200Kohm, 5%, 0201; Resistance Panasonic
05X1846
Resistor, Thick Film, 200Kohm, 5%, 0201; Resistance Panasonic 05X1846
RESISTOR, THICK FILM, 200KOHM, 5%, 0201; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 200KOHM, 5%, 0201; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U01J204C 44X3960 05X1846
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 200K, 5%, 0.05W, 0201; Resistance Panasonic Resistor, Thick Film, 200Kohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details