Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J1R5C

Description
RES 1.5 OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 1.5 OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J1R5C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J1R5C
Resistors - Chip Resistor - Surface Mount ERJ-U01J1R5C
RES 1.5 OHM 5% 1/20W 0201 SMD

RES 1.5 OHM 5% 1/20W 0201 SMD

Supplier's Site
Resistor, Thick Film, 1.5Ohm, 5%, 0201; Resistance Panasonic - 05X1803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Ohm, 5%, 0201; Resistance Panasonic
05X1803
Resistor, Thick Film, 1.5Ohm, 5%, 0201; Resistance Panasonic 05X1803
RESISTOR, THICK FILM, 1.5OHM, 5%, 0201; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5OHM, 5%, 0201; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1.5Ohm, 5%, 0201; Resistance Panasonic - 44X3913 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.5Ohm, 5%, 0201; Resistance Panasonic
44X3913
Thick Film Resistor, 1.5Ohm, 5%, 0201; Resistance Panasonic 44X3913
THICK FILM RESISTOR, 1.5OHM, 5%, 0201; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 1.5OHM, 5%, 0201; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01J1R5C 05X1803
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 1.5Ohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details