Panasonic Thick Film Resistor, 1.8Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J182C

Description
THICK FILM RESISTOR, 1.8KOHM, 5%, 0201; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 1.8KOHM, 5%, 0201; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1.8Kohm, 5%, 0201; Resistance Panasonic - 44X3949 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.8Kohm, 5%, 0201; Resistance Panasonic
44X3949
Thick Film Resistor, 1.8Kohm, 5%, 0201; Resistance Panasonic 44X3949
THICK FILM RESISTOR, 1.8KOHM, 5%, 0201; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 1.8KOHM, 5%, 0201; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.8Kohm, 5%, 0201; Resistance Panasonic - 05X1836 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.8Kohm, 5%, 0201; Resistance Panasonic
05X1836
Resistor, Thick Film, 1.8Kohm, 5%, 0201; Resistance Panasonic 05X1836
RESISTOR, THICK FILM, 1.8KOHM, 5%, 0201; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 1.8KOHM, 5%, 0201; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01J182C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J182C
Resistors - Chip Resistor - Surface Mount ERJ-U01J182C
RES 1.8K OHM 5% 1/20W 0201 SMD

RES 1.8K OHM 5% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 44X3949 05X1836 ERJ-U01J182C
Product Name Thick Film Resistor, 1.8Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 1.8Kohm, 5%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers