Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J162C

Description
RES 1.6K OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 1.6K OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J162C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J162C
Resistors - Chip Resistor - Surface Mount ERJ-U01J162C
RES 1.6K OHM 5% 1/20W 0201 SMD

RES 1.6K OHM 5% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 1.6Kohm, 5%, 0201; Resistance Panasonic - 44X3944 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.6Kohm, 5%, 0201; Resistance Panasonic
44X3944
Thick Film Resistor, 1.6Kohm, 5%, 0201; Resistance Panasonic 44X3944
THICK FILM RESISTOR, 1.6KOHM, 5%, 0201; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 1.6KOHM, 5%, 0201; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.6Kohm, 5%, 0201; Resistance Panasonic - 05X1831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.6Kohm, 5%, 0201; Resistance Panasonic
05X1831
Resistor, Thick Film, 1.6Kohm, 5%, 0201; Resistance Panasonic 05X1831
RESISTOR, THICK FILM, 1.6KOHM, 5%, 0201; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 1.6KOHM, 5%, 0201; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U01J162C 44X3944 05X1831
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 1.6Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 1.6Kohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 1600 ohms 1600 ohms 1600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567761P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details