Panasonic Thick Film Resistor, 15Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J153C

Description
THICK FILM RESISTOR, 15KOHM, 5%, 0201; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 15KOHM, 5%, 0201; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 15Kohm, 5%, 0201; Resistance Panasonic - 44X3940 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15Kohm, 5%, 0201; Resistance Panasonic
44X3940
Thick Film Resistor, 15Kohm, 5%, 0201; Resistance Panasonic 44X3940
THICK FILM RESISTOR, 15KOHM, 5%, 0201; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 15KOHM, 5%, 0201; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 15Kohm, 5%, 0201; Resistance Panasonic - 05X1827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15Kohm, 5%, 0201; Resistance Panasonic
05X1827
Resistor, Thick Film, 15Kohm, 5%, 0201; Resistance Panasonic 05X1827
RESISTOR, THICK FILM, 15KOHM, 5%, 0201; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 15KOHM, 5%, 0201; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3940
Product Name Thick Film Resistor, 15Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details