Panasonic Thick Film Resistor, 1.5Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J152C

Description
THICK FILM RESISTOR, 1.5KOHM, 5%, 0201; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 1.5KOHM, 5%, 0201; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1.5Kohm, 5%, 0201; Resistance Panasonic - 44X3939 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.5Kohm, 5%, 0201; Resistance Panasonic
44X3939
Thick Film Resistor, 1.5Kohm, 5%, 0201; Resistance Panasonic 44X3939
THICK FILM RESISTOR, 1.5KOHM, 5%, 0201; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 1.5KOHM, 5%, 0201; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.5Kohm, 5%, 0201; Resistance Panasonic - 05X1826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Kohm, 5%, 0201; Resistance Panasonic
05X1826
Resistor, Thick Film, 1.5Kohm, 5%, 0201; Resistance Panasonic 05X1826
RESISTOR, THICK FILM, 1.5KOHM, 5%, 0201; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5KOHM, 5%, 0201; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01J152C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J152C
Resistors - Chip Resistor - Surface Mount ERJ-U01J152C
RES 1.5K OHM 5% 1/20W 0201 SMD

RES 1.5K OHM 5% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 44X3939 05X1826 ERJ-U01J152C
Product Name Thick Film Resistor, 1.5Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 1.5Kohm, 5%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details