Panasonic Resistor, Thick Film, 13Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J133C

Description
RESISTOR, THICK FILM, 13KOHM, 5%, 0201; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 13KOHM, 5%, 0201; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 13Kohm, 5%, 0201; Resistance Panasonic - 05X1823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13Kohm, 5%, 0201; Resistance Panasonic
05X1823
Resistor, Thick Film, 13Kohm, 5%, 0201; Resistance Panasonic 05X1823
RESISTOR, THICK FILM, 13KOHM, 5%, 0201; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 13KOHM, 5%, 0201; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 13Kohm, 5%, 0201; Resistance Panasonic - 44X3935 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 13Kohm, 5%, 0201; Resistance Panasonic
44X3935
Thick Film Resistor, 13Kohm, 5%, 0201; Resistance Panasonic 44X3935
THICK FILM RESISTOR, 13KOHM, 5%, 0201; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 13KOHM, 5%, 0201; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1823
Product Name Resistor, Thick Film, 13Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 13000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details