Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J132C

Description
RES 1.3K OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 1.3K OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J132C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J132C
Resistors - Chip Resistor - Surface Mount ERJ-U01J132C
RES 1.3K OHM 5% 1/20W 0201 SMD

RES 1.3K OHM 5% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 1.3Kohm, 5%, 0201; Resistance Panasonic - 44X3934 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.3Kohm, 5%, 0201; Resistance Panasonic
44X3934
Thick Film Resistor, 1.3Kohm, 5%, 0201; Resistance Panasonic 44X3934
THICK FILM RESISTOR, 1.3KOHM, 5%, 0201; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 1.3KOHM, 5%, 0201; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.3Kohm, 5%, 0201; Resistance Panasonic - 05X1822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.3Kohm, 5%, 0201; Resistance Panasonic
05X1822
Resistor, Thick Film, 1.3Kohm, 5%, 0201; Resistance Panasonic 05X1822
RESISTOR, THICK FILM, 1.3KOHM, 5%, 0201; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 1.3KOHM, 5%, 0201; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U01J132C 44X3934 05X1822
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 1.3Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 1.3Kohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 1300 ohms 1300 ohms 1300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers