Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J131C

Description
RES 130 OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 130 OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J131C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J131C
Resistors - Chip Resistor - Surface Mount ERJ-U01J131C
RES 130 OHM 5% 1/20W 0201 SMD

RES 130 OHM 5% 1/20W 0201 SMD

Supplier's Site
Resistor, Thick Film, 130 Ohm, 5%, 0201; Resistance Panasonic - 05X1821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 130 Ohm, 5%, 0201; Resistance Panasonic
05X1821
Resistor, Thick Film, 130 Ohm, 5%, 0201; Resistance Panasonic 05X1821
RESISTOR, THICK FILM, 130 OHM, 5%, 0201; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 130 OHM, 5%, 0201; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 130 Ohm, 5%, 0201; Resistance Panasonic - 44X3933 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 130 Ohm, 5%, 0201; Resistance Panasonic
44X3933
Thick Film Resistor, 130 Ohm, 5%, 0201; Resistance Panasonic 44X3933
THICK FILM RESISTOR, 130 OHM, 5%, 0201; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 130 OHM, 5%, 0201; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01J131C 05X1821
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 130 Ohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers