Panasonic Resistor, Thick Film, 12Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J120C

Description
RESISTOR, THICK FILM, 12OHM, 5%, 0201; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 12OHM, 5%, 0201; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 12Ohm, 5%, 0201; Resistance Panasonic - 05X1816 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12Ohm, 5%, 0201; Resistance Panasonic
05X1816
Resistor, Thick Film, 12Ohm, 5%, 0201; Resistance Panasonic 05X1816
RESISTOR, THICK FILM, 12OHM, 5%, 0201; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 12OHM, 5%, 0201; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 12Ohm, 5%, 0201; Resistance Panasonic - 44X3927 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 12Ohm, 5%, 0201; Resistance Panasonic
44X3927
Thick Film Resistor, 12Ohm, 5%, 0201; Resistance Panasonic 44X3927
THICK FILM RESISTOR, 12OHM, 5%, 0201; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 12OHM, 5%, 0201; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01J120C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J120C
Resistors - Chip Resistor - Surface Mount ERJ-U01J120C
RES 12 OHM 5% 1/20W 0201 SMD

RES 12 OHM 5% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 05X1816 ERJ-U01J120C
Product Name Resistor, Thick Film, 12Ohm, 5%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details