Panasonic Thick Film Resistor, 1Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J102C

Description
THICK FILM RESISTOR, 1KOHM, 5%, 0201; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 1KOHM, 5%, 0201; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1Kohm, 5%, 0201; Resistance Panasonic - 44X3918 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Kohm, 5%, 0201; Resistance Panasonic
44X3918
Thick Film Resistor, 1Kohm, 5%, 0201; Resistance Panasonic 44X3918
THICK FILM RESISTOR, 1KOHM, 5%, 0201; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 1KOHM, 5%, 0201; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1Kohm, 5%, 0201; Resistance Panasonic - 51W2902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Kohm, 5%, 0201; Resistance Panasonic
51W2902
Resistor, Thick Film, 1Kohm, 5%, 0201; Resistance Panasonic 51W2902
RESISTOR, THICK FILM, 1KOHM, 5%, 0201; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1KOHM, 5%, 0201; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3918
Product Name Thick Film Resistor, 1Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers