Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F9102C

Description
RES 91K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 91K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F9102C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F9102C
Resistors - Chip Resistor - Surface Mount ERJ-U01F9102C
RES 91K OHM 1% 1/20W 0201 SMD

RES 91K OHM 1% 1/20W 0201 SMD

Supplier's Site
Res, Thick Film, 91K, 1%, 0.05W, 0201; Resistance Panasonic - 44X3907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91K, 1%, 0.05W, 0201; Resistance Panasonic
44X3907
Res, Thick Film, 91K, 1%, 0.05W, 0201; Resistance Panasonic 44X3907
RES, THICK FILM, 91K, 1%, 0.05W, 0201; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 91K, 1%, 0.05W, 0201; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 91Kohm, 1%, 0201; Resistance Panasonic - 05X1782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 91Kohm, 1%, 0201; Resistance Panasonic
05X1782
Resistor, Thick Film, 91Kohm, 1%, 0201; Resistance Panasonic 05X1782
RESISTOR, THICK FILM, 91KOHM, 1%, 0201; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 91KOHM, 1%, 0201; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F9102C 44X3907
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 91K, 1%, 0.05W, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 91000 ohms 91000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details