Panasonic Resistor, Thick Film, 9.1Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F9101C

Description
RESISTOR, THICK FILM, 9.1KOHM, 1%, 0201; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 9.1KOHM, 1%, 0201; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 9.1Kohm, 1%, 0201; Resistance Panasonic - 05X1781 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.1Kohm, 1%, 0201; Resistance Panasonic
05X1781
Resistor, Thick Film, 9.1Kohm, 1%, 0201; Resistance Panasonic 05X1781
RESISTOR, THICK FILM, 9.1KOHM, 1%, 0201; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 9.1KOHM, 1%, 0201; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 9.1Kohm, 1%, 0201; Resistance Panasonic - 44X3906 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 9.1Kohm, 1%, 0201; Resistance Panasonic
44X3906
Thick Film Resistor, 9.1Kohm, 1%, 0201; Resistance Panasonic 44X3906
THICK FILM RESISTOR, 9.1KOHM, 1%, 0201; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 9.1KOHM, 1%, 0201; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1781 44X3906
Product Name Resistor, Thick Film, 9.1Kohm, 1%, 0201; Resistance Panasonic Thick Film Resistor, 9.1Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 9100 ohms 9100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details