Panasonic Chip Resistor - Surface Mount ERJ-U01F8202C

Description
RES 82K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 82K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U01F8202C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01F8202C
Chip Resistor - Surface Mount ERJ-U01F8202C
RES 82K OHM 1% 1/20W 0201 SMD

RES 82K OHM 1% 1/20W 0201 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 82Kohm, 1%, 0201; Resistance Panasonic - 05X1753 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82Kohm, 1%, 0201; Resistance Panasonic
05X1753
Resistor, Thick Film, 82Kohm, 1%, 0201; Resistance Panasonic 05X1753
RESISTOR, THICK FILM, 82KOHM, 1%, 0201; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 82KOHM, 1%, 0201; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 82Kohm, 1%, 0201; Resistance Panasonic - 44X3902 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 82Kohm, 1%, 0201; Resistance Panasonic
44X3902
Thick Film Resistor, 82Kohm, 1%, 0201; Resistance Panasonic 44X3902
THICK FILM RESISTOR, 82KOHM, 1%, 0201; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 82KOHM, 1%, 0201; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01F8202C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F8202C
Resistors - Chip Resistor - Surface Mount ERJ-U01F8202C
RES 82K OHM 1% 1/20W 0201 SMD

RES 82K OHM 1% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U01F8202C 05X1753 ERJ-U01F8202C
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 82Kohm, 1%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 82000 ohms 82000 ohms 82000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details