Panasonic Thick Film Resistor, 8.2Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F8201C

Description
THICK FILM RESISTOR, 8.2KOHM, 1%, 0201; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 8.2KOHM, 1%, 0201; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 8.2Kohm, 1%, 0201; Resistance Panasonic - 44X3901 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.2Kohm, 1%, 0201; Resistance Panasonic
44X3901
Thick Film Resistor, 8.2Kohm, 1%, 0201; Resistance Panasonic 44X3901
THICK FILM RESISTOR, 8.2KOHM, 1%, 0201; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 8.2KOHM, 1%, 0201; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 8.2Kohm, 1%, 0201; Resistance Panasonic - 05X1752 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2Kohm, 1%, 0201; Resistance Panasonic
05X1752
Resistor, Thick Film, 8.2Kohm, 1%, 0201; Resistance Panasonic 05X1752
RESISTOR, THICK FILM, 8.2KOHM, 1%, 0201; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2KOHM, 1%, 0201; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U01F8201C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01F8201C
Chip Resistor - Surface Mount ERJ-U01F8201C
RES 8.2K OHM 1% 1/20W 0201 SMD

RES 8.2K OHM 1% 1/20W 0201 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 44X3901 05X1752 ERJ-U01F8201C
Product Name Thick Film Resistor, 8.2Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 8.2Kohm, 1%, 0201; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 8200 ohms 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
4 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details