Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F8200C

Description
RES 820 OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 820 OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F8200C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F8200C
Resistors - Chip Resistor - Surface Mount ERJ-U01F8200C
RES 820 OHM 1% 1/20W 0201 SMD

RES 820 OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 820 Ohm, 1%, 0201; Resistance Panasonic - 44X3900 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 820 Ohm, 1%, 0201; Resistance Panasonic
44X3900
Thick Film Resistor, 820 Ohm, 1%, 0201; Resistance Panasonic 44X3900
THICK FILM RESISTOR, 820 OHM, 1%, 0201; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 820 OHM, 1%, 0201; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 820 Ohm, 1%, 0201; Resistance Panasonic - 05X1751 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 820 Ohm, 1%, 0201; Resistance Panasonic
05X1751
Resistor, Thick Film, 820 Ohm, 1%, 0201; Resistance Panasonic 05X1751
RESISTOR, THICK FILM, 820 OHM, 1%, 0201; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 820 OHM, 1%, 0201; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F8200C 44X3900
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 820 Ohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers