Panasonic RES 7.68K OHM 1% 1/20W 0201 SMD ERJ-U01F7681C

Description
RES 7.68K OHM 1% 1/20W 0201 SMD
Description
RES 7.68K OHM 1% 1/20W 0201 SMD

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1% 1/20W 0201 SMD - 590-ERJ-U01F7681C - Utmel Electronic Limited
Hong Kong, China
RES 7.68K OHM 1% 1/20W 0201 SMD
590-ERJ-U01F7681C
RES 7.68K OHM 1% 1/20W 0201 SMD 590-ERJ-U01F7681C
RES 7.68K OHM 1% 1/20W 0201 SMD

RES 7.68K OHM 1% 1/20W 0201 SMD

Supplier's Site
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 44X7821 - Newark, An Avnet Company
Chicago, IL, United States
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic
44X7821
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic 44X7821
0201 anti-sulfurated resistor RoHS Compliant: Yes

0201 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X1736 - Newark, An Avnet Company
Chicago, IL, United States
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X1736
0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X1736
0201 anti-sulfurated resistor RoHS Compliant: Yes

0201 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-U01F7681C 44X7821
Product Name RES 7.68K OHM 1% 1/20W 0201 SMD 0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details