0201 anti-sulfurated resistor RoHS Compliant: Yes
0201 anti-sulfurated resistor RoHS Compliant: Yes
RES 698K OHM 1% 1/20W 0201 SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 44X7808 | ERJ-U01F6983C |
| Product Name | 0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 0201 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |