Panasonic Resistor, Thick Film, 6.8Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F6801C

Description
RESISTOR, THICK FILM, 6.8KOHM, 1%, 0201; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 6.8KOHM, 1%, 0201; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 6.8Kohm, 1%, 0201; Resistance Panasonic - 05X1707 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8Kohm, 1%, 0201; Resistance Panasonic
05X1707
Resistor, Thick Film, 6.8Kohm, 1%, 0201; Resistance Panasonic 05X1707
RESISTOR, THICK FILM, 6.8KOHM, 1%, 0201; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8KOHM, 1%, 0201; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 6.8Kohm, 1%, 0201; Resistance Panasonic - 44X3891 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.8Kohm, 1%, 0201; Resistance Panasonic
44X3891
Thick Film Resistor, 6.8Kohm, 1%, 0201; Resistance Panasonic 44X3891
THICK FILM RESISTOR, 6.8KOHM, 1%, 0201; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 6.8KOHM, 1%, 0201; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1707 44X3891
Product Name Resistor, Thick Film, 6.8Kohm, 1%, 0201; Resistance Panasonic Thick Film Resistor, 6.8Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details