Panasonic Thick Film Resistor, 6.2Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F6201C

Description
THICK FILM RESISTOR, 6.2KOHM, 1%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 6.2KOHM, 1%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 6.2Kohm, 1%, 0201; Resistance Panasonic - 44X3886 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.2Kohm, 1%, 0201; Resistance Panasonic
44X3886
Thick Film Resistor, 6.2Kohm, 1%, 0201; Resistance Panasonic 44X3886
THICK FILM RESISTOR, 6.2KOHM, 1%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 6.2KOHM, 1%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 6.2Kohm, 1%, 0201; Resistance Panasonic - 05X1686 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.2Kohm, 1%, 0201; Resistance Panasonic
05X1686
Resistor, Thick Film, 6.2Kohm, 1%, 0201; Resistance Panasonic 05X1686
RESISTOR, THICK FILM, 6.2KOHM, 1%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 6.2KOHM, 1%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3886 05X1686
Product Name Thick Film Resistor, 6.2Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 6.2Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 6200 ohms 6200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details