Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F56R0C

Description
RES 56 OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 56 OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F56R0C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F56R0C
Resistors - Chip Resistor - Surface Mount ERJ-U01F56R0C
RES 56 OHM 1% 1/20W 0201 SMD

RES 56 OHM 1% 1/20W 0201 SMD

Supplier's Site
Resistor, Thick Film, 56Ohm, 1%, 0201; Resistance Panasonic - 05X1654 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56Ohm, 1%, 0201; Resistance Panasonic
05X1654
Resistor, Thick Film, 56Ohm, 1%, 0201; Resistance Panasonic 05X1654
RESISTOR, THICK FILM, 56OHM, 1%, 0201; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 56OHM, 1%, 0201; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 56Ohm, 1%, 0201; Resistance Panasonic - 44X3879 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 56Ohm, 1%, 0201; Resistance Panasonic
44X3879
Thick Film Resistor, 56Ohm, 1%, 0201; Resistance Panasonic 44X3879
THICK FILM RESISTOR, 56OHM, 1%, 0201; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 56OHM, 1%, 0201; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F56R0C 05X1654
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 56Ohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details