Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F5603C

Description
RES 560K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 560K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F5603C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F5603C
Resistors - Chip Resistor - Surface Mount ERJ-U01F5603C
RES 560K OHM 1% 1/20W 0201 SMD

RES 560K OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 560Kohm, 1%, 0201; Resistance Panasonic - 44X3883 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 560Kohm, 1%, 0201; Resistance Panasonic
44X3883
Thick Film Resistor, 560Kohm, 1%, 0201; Resistance Panasonic 44X3883
THICK FILM RESISTOR, 560KOHM, 1%, 0201; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 560KOHM, 1%, 0201; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 560Kohm, 1%, 0201; Resistance Panasonic - 05X1659 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560Kohm, 1%, 0201; Resistance Panasonic
05X1659
Resistor, Thick Film, 560Kohm, 1%, 0201; Resistance Panasonic 05X1659
RESISTOR, THICK FILM, 560KOHM, 1%, 0201; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 560KOHM, 1%, 0201; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U01F5603C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01F5603C
Chip Resistor - Surface Mount ERJ-U01F5603C
RES 560K OHM 1% 1/20W 0201 SMD

RES 560K OHM 1% 1/20W 0201 SMD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number ERJ-U01F5603C 44X3883 05X1659 ERJ-U01F5603C
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 560Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 560Kohm, 1%, 0201; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 560000 ohms 560000 ohms 560000 ohms 560000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622888-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details