Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F5602C

Description
RES 56K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 56K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F5602C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F5602C
Resistors - Chip Resistor - Surface Mount ERJ-U01F5602C
RES 56K OHM 1% 1/20W 0201 SMD

RES 56K OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 56Kohm, 1%, 0201; Resistance Panasonic - 44X3882 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 56Kohm, 1%, 0201; Resistance Panasonic
44X3882
Thick Film Resistor, 56Kohm, 1%, 0201; Resistance Panasonic 44X3882
THICK FILM RESISTOR, 56KOHM, 1%, 0201; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 56KOHM, 1%, 0201; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 56Kohm, 1%, 0201; Resistance Panasonic - 05X1658 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 56Kohm, 1%, 0201; Resistance Panasonic
05X1658
Resistor, Thick Film, 56Kohm, 1%, 0201; Resistance Panasonic 05X1658
RESISTOR, THICK FILM, 56KOHM, 1%, 0201; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 56KOHM, 1%, 0201; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F5602C 44X3882
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 56Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details