Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F5101C

Description
RES 5.1K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 5.1K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F5101C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F5101C
Resistors - Chip Resistor - Surface Mount ERJ-U01F5101C
RES 5.1K OHM 1% 1/20W 0201 SMD

RES 5.1K OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 5.1Kohm, 1%, 0201; Resistance Panasonic - 44X3876 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.1Kohm, 1%, 0201; Resistance Panasonic
44X3876
Thick Film Resistor, 5.1Kohm, 1%, 0201; Resistance Panasonic 44X3876
THICK FILM RESISTOR, 5.1KOHM, 1%, 0201; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 5.1KOHM, 1%, 0201; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 5.1Kohm, 1%, 0201; Resistance Panasonic - 05X1632 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.1Kohm, 1%, 0201; Resistance Panasonic
05X1632
Resistor, Thick Film, 5.1Kohm, 1%, 0201; Resistance Panasonic 05X1632
RESISTOR, THICK FILM, 5.1KOHM, 1%, 0201; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 5.1KOHM, 1%, 0201; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U01F5101C 44X3876 05X1632
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 5.1Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 5.1Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 5100 ohms 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers