Panasonic Chip Resistor - Surface Mount ERJ-U01F4701C

Description
RES 4.7K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 4.7K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U01F4701C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01F4701C
Chip Resistor - Surface Mount ERJ-U01F4701C
RES 4.7K OHM 1% 1/20W 0201 SMD

RES 4.7K OHM 1% 1/20W 0201 SMD

Supplier's Site Datasheet
Thick Film Resistor, 4.7Kohm, 1%, 0201; Resistance Panasonic - 44X3871 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.7Kohm, 1%, 0201; Resistance Panasonic
44X3871
Thick Film Resistor, 4.7Kohm, 1%, 0201; Resistance Panasonic 44X3871
THICK FILM RESISTOR, 4.7KOHM, 1%, 0201; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 4.7KOHM, 1%, 0201; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 4.7Kohm, 1%, 0201; Resistance Panasonic - 05X1613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Kohm, 1%, 0201; Resistance Panasonic
05X1613
Resistor, Thick Film, 4.7Kohm, 1%, 0201; Resistance Panasonic 05X1613
RESISTOR, THICK FILM, 4.7KOHM, 1%, 0201; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7KOHM, 1%, 0201; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U01F4701C 44X3871 05X1613
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 4.7Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 4.7Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details