Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F4700C

Description
RES 470 OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 470 OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F4700C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F4700C
Resistors - Chip Resistor - Surface Mount ERJ-U01F4700C
RES 470 OHM 1% 1/20W 0201 SMD

RES 470 OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 470 Ohm, 1%, 0201; Resistance Panasonic - 44X3870 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 470 Ohm, 1%, 0201; Resistance Panasonic
44X3870
Thick Film Resistor, 470 Ohm, 1%, 0201; Resistance Panasonic 44X3870
THICK FILM RESISTOR, 470 OHM, 1%, 0201; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 470 OHM, 1%, 0201; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 470 Ohm, 1%, 0201; Resistance Panasonic - 05X1612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470 Ohm, 1%, 0201; Resistance Panasonic
05X1612
Resistor, Thick Film, 470 Ohm, 1%, 0201; Resistance Panasonic 05X1612
RESISTOR, THICK FILM, 470 OHM, 1%, 0201; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 470 OHM, 1%, 0201; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F4700C 44X3870
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 470 Ohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details