0201 anti-sulfurated resistor RoHS Compliant: Yes
0201 anti-sulfurated resistor RoHS Compliant: Yes
RES 442K OHM 1% 1/20W 0201 SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 44X7713 | ERJ-U01F4423C |
| Product Name | 0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 0201 | 0201; 0603; 0201 (0603 Metric) |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |