Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F43R0C

Description
RES 43 OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 43 OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F43R0C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F43R0C
Resistors - Chip Resistor - Surface Mount ERJ-U01F43R0C
RES 43 OHM 1% 1/20W 0201 SMD

RES 43 OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 43Ohm, 1%, 0201; Resistance Panasonic - 44X3864 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 43Ohm, 1%, 0201; Resistance Panasonic
44X3864
Thick Film Resistor, 43Ohm, 1%, 0201; Resistance Panasonic 44X3864
THICK FILM RESISTOR, 43OHM, 1%, 0201; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 43OHM, 1%, 0201; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 43Ohm, 1%, 0201; Resistance Panasonic - 05X1585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 43Ohm, 1%, 0201; Resistance Panasonic
05X1585
Resistor, Thick Film, 43Ohm, 1%, 0201; Resistance Panasonic 05X1585
RESISTOR, THICK FILM, 43OHM, 1%, 0201; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 43OHM, 1%, 0201; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F43R0C 44X3864
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 43Ohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers