Panasonic Thick Film Resistor, 4.3Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F4301C

Description
THICK FILM RESISTOR, 4.3KOHM, 1%, 0201; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 4.3KOHM, 1%, 0201; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 4.3Kohm, 1%, 0201; Resistance Panasonic - 44X3866 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.3Kohm, 1%, 0201; Resistance Panasonic
44X3866
Thick Film Resistor, 4.3Kohm, 1%, 0201; Resistance Panasonic 44X3866
THICK FILM RESISTOR, 4.3KOHM, 1%, 0201; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 4.3KOHM, 1%, 0201; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 4.3Kohm, 1%, 0201; Resistance Panasonic - 05X1588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.3Kohm, 1%, 0201; Resistance Panasonic
05X1588
Resistor, Thick Film, 4.3Kohm, 1%, 0201; Resistance Panasonic 05X1588
RESISTOR, THICK FILM, 4.3KOHM, 1%, 0201; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 4.3KOHM, 1%, 0201; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3866 05X1588
Product Name Thick Film Resistor, 4.3Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 4.3Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 4300 ohms 4300 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers