Panasonic Resistor, Thick Film, 430 Ohm, 1%, 0201; Resistance Panasonic ERJ-U01F4300C

Description
RESISTOR, THICK FILM, 430 OHM, 1%, 0201; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 430 OHM, 1%, 0201; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 430 Ohm, 1%, 0201; Resistance Panasonic - 05X1587 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 430 Ohm, 1%, 0201; Resistance Panasonic
05X1587
Resistor, Thick Film, 430 Ohm, 1%, 0201; Resistance Panasonic 05X1587
RESISTOR, THICK FILM, 430 OHM, 1%, 0201; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 430 OHM, 1%, 0201; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 430 Ohm, 1%, 0201; Resistance Panasonic - 44X3865 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 430 Ohm, 1%, 0201; Resistance Panasonic
44X3865
Thick Film Resistor, 430 Ohm, 1%, 0201; Resistance Panasonic 44X3865
THICK FILM RESISTOR, 430 OHM, 1%, 0201; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 430 OHM, 1%, 0201; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01F4300C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F4300C
Resistors - Chip Resistor - Surface Mount ERJ-U01F4300C
RES 430 OHM 1% 1/20W 0201 SMD

RES 430 OHM 1% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 05X1587 ERJ-U01F4300C
Product Name Resistor, Thick Film, 430 Ohm, 1%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers