Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F3903C

Description
RES 390K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 390K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F3903C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F3903C
Resistors - Chip Resistor - Surface Mount ERJ-U01F3903C
RES 390K OHM 1% 1/20W 0201 SMD

RES 390K OHM 1% 1/20W 0201 SMD

Supplier's Site
Resistor, Thick Film, 390Kohm, 1%, 0201; Resistance Panasonic - 05X1565 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 390Kohm, 1%, 0201; Resistance Panasonic
05X1565
Resistor, Thick Film, 390Kohm, 1%, 0201; Resistance Panasonic 05X1565
RESISTOR, THICK FILM, 390KOHM, 1%, 0201; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 390KOHM, 1%, 0201; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 390Kohm, 1%, 0201; Resistance Panasonic - 44X3863 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 390Kohm, 1%, 0201; Resistance Panasonic
44X3863
Thick Film Resistor, 390Kohm, 1%, 0201; Resistance Panasonic 44X3863
THICK FILM RESISTOR, 390KOHM, 1%, 0201; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 390KOHM, 1%, 0201; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U01F3903C 05X1565 44X3863
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 390Kohm, 1%, 0201; Resistance Panasonic Thick Film Resistor, 390Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 390000 ohms 390000 ohms 390000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers