THICK FILM RESISTOR, 36OHM, 1%, 0201; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RESISTOR, THICK FILM, 36OHM, 1%, 0201; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RES 36 OHM 1% 1/20W 0201 SMD
RES 36 OHM 1% 1/20W 0201 SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 44X3854 | ERJ-U01F36R0C | ERJ-U01F36R0C |
| Product Name | Thick Film Resistor, 36Ohm, 1%, 0201; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] | 0201; 0603; 0201 (0603 Metric) | |
| Resistance Range | 36 ohms | 36 ohms | 36 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |