Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F3603C

Description
RES 360K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 360K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F3603C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F3603C
Resistors - Chip Resistor - Surface Mount ERJ-U01F3603C
RES 360K OHM 1% 1/20W 0201 SMD

RES 360K OHM 1% 1/20W 0201 SMD

Supplier's Site
Resistor, Thick Film, 360Kohm, 1%, 0201; Resistance Panasonic - 05X1545 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 360Kohm, 1%, 0201; Resistance Panasonic
05X1545
Resistor, Thick Film, 360Kohm, 1%, 0201; Resistance Panasonic 05X1545
RESISTOR, THICK FILM, 360KOHM, 1%, 0201; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 360KOHM, 1%, 0201; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 360Kohm, 1%, 0201; Resistance Panasonic - 44X3858 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 360Kohm, 1%, 0201; Resistance Panasonic
44X3858
Thick Film Resistor, 360Kohm, 1%, 0201; Resistance Panasonic 44X3858
THICK FILM RESISTOR, 360KOHM, 1%, 0201; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 360KOHM, 1%, 0201; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U01F3603C 05X1545 44X3858
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 360Kohm, 1%, 0201; Resistance Panasonic Thick Film Resistor, 360Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 360000 ohms 360000 ohms 360000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614969-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details