Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F3602C

Description
RES 36K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 36K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F3602C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F3602C
Resistors - Chip Resistor - Surface Mount ERJ-U01F3602C
RES 36K OHM 1% 1/20W 0201 SMD

RES 36K OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 36Kohm, 1%, 0201; Resistance Panasonic - 44X3857 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 36Kohm, 1%, 0201; Resistance Panasonic
44X3857
Thick Film Resistor, 36Kohm, 1%, 0201; Resistance Panasonic 44X3857
THICK FILM RESISTOR, 36KOHM, 1%, 0201; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 36KOHM, 1%, 0201; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 36Kohm, 1%, 0201; Resistance Panasonic - 05X1544 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 36Kohm, 1%, 0201; Resistance Panasonic
05X1544
Resistor, Thick Film, 36Kohm, 1%, 0201; Resistance Panasonic 05X1544
RESISTOR, THICK FILM, 36KOHM, 1%, 0201; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 36KOHM, 1%, 0201; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F3602C 44X3857
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 36Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 36000 ohms 36000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details