Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F3601C

Description
RES 3.6K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 3.6K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F3601C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F3601C
Resistors - Chip Resistor - Surface Mount ERJ-U01F3601C
RES 3.6K OHM 1% 1/20W 0201 SMD

RES 3.6K OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 3.6Kohm, 1%, 0201; Resistance Panasonic - 44X3856 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.6Kohm, 1%, 0201; Resistance Panasonic
44X3856
Thick Film Resistor, 3.6Kohm, 1%, 0201; Resistance Panasonic 44X3856
THICK FILM RESISTOR, 3.6KOHM, 1%, 0201; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 3.6KOHM, 1%, 0201; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 3.6Kohm, 1%, 0201; Resistance Panasonic - 05X1543 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.6Kohm, 1%, 0201; Resistance Panasonic
05X1543
Resistor, Thick Film, 3.6Kohm, 1%, 0201; Resistance Panasonic 05X1543
RESISTOR, THICK FILM, 3.6KOHM, 1%, 0201; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 3.6KOHM, 1%, 0201; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U01F3601C 44X3856 05X1543
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 3.6Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 3.6Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 3600 ohms 3600 ohms 3600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details