Panasonic Thick Film Resistor, 33Ohm, 1%, 0201; Resistance Panasonic ERJ-U01F33R0C

Description
THICK FILM RESISTOR, 33OHM, 1%, 0201; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 33OHM, 1%, 0201; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 33Ohm, 1%, 0201; Resistance Panasonic - 44X3849 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 33Ohm, 1%, 0201; Resistance Panasonic
44X3849
Thick Film Resistor, 33Ohm, 1%, 0201; Resistance Panasonic 44X3849
THICK FILM RESISTOR, 33OHM, 1%, 0201; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 33OHM, 1%, 0201; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 33Ohm, 1%, 0201; Resistance Panasonic - 05X1515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Ohm, 1%, 0201; Resistance Panasonic
05X1515
Resistor, Thick Film, 33Ohm, 1%, 0201; Resistance Panasonic 05X1515
RESISTOR, THICK FILM, 33OHM, 1%, 0201; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 33OHM, 1%, 0201; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01F33R0C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F33R0C
Resistors - Chip Resistor - Surface Mount ERJ-U01F33R0C
RES 33 OHM 1% 1/20W 0201 SMD

RES 33 OHM 1% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 44X3849 ERJ-U01F33R0C
Product Name Thick Film Resistor, 33Ohm, 1%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers