Panasonic Resistor, Thick Film, 330Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F3303C

Description
RESISTOR, THICK FILM, 330KOHM, 1%, 0201; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 330KOHM, 1%, 0201; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 330Kohm, 1%, 0201; Resistance Panasonic - 05X1520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330Kohm, 1%, 0201; Resistance Panasonic
05X1520
Resistor, Thick Film, 330Kohm, 1%, 0201; Resistance Panasonic 05X1520
RESISTOR, THICK FILM, 330KOHM, 1%, 0201; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 330KOHM, 1%, 0201; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 330Kohm, 1%, 0201; Resistance Panasonic - 44X3853 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 330Kohm, 1%, 0201; Resistance Panasonic
44X3853
Thick Film Resistor, 330Kohm, 1%, 0201; Resistance Panasonic 44X3853
THICK FILM RESISTOR, 330KOHM, 1%, 0201; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 330KOHM, 1%, 0201; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1520 44X3853
Product Name Resistor, Thick Film, 330Kohm, 1%, 0201; Resistance Panasonic Thick Film Resistor, 330Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details