Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F3000C

Description
RES 300 OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 300 OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F3000C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F3000C
Resistors - Chip Resistor - Surface Mount ERJ-U01F3000C
RES 300 OHM 1% 1/20W 0201 SMD

RES 300 OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 300 Ohm, 1%, 0201; Resistance Panasonic - 44X3845 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 300 Ohm, 1%, 0201; Resistance Panasonic
44X3845
Thick Film Resistor, 300 Ohm, 1%, 0201; Resistance Panasonic 44X3845
THICK FILM RESISTOR, 300 OHM, 1%, 0201; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 300 OHM, 1%, 0201; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 300 Ohm, 1%, 0201; Resistance Panasonic - 05X1493 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 300 Ohm, 1%, 0201; Resistance Panasonic
05X1493
Resistor, Thick Film, 300 Ohm, 1%, 0201; Resistance Panasonic 05X1493
RESISTOR, THICK FILM, 300 OHM, 1%, 0201; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 300 OHM, 1%, 0201; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F3000C 44X3845
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 300 Ohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2614FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details