Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F27R0C

Description
RES 27 OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 27 OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F27R0C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F27R0C
Resistors - Chip Resistor - Surface Mount ERJ-U01F27R0C
RES 27 OHM 1% 1/20W 0201 SMD

RES 27 OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 27Ohm, 1%, 0201; Resistance Panasonic - 44X3839 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 27Ohm, 1%, 0201; Resistance Panasonic
44X3839
Thick Film Resistor, 27Ohm, 1%, 0201; Resistance Panasonic 44X3839
THICK FILM RESISTOR, 27OHM, 1%, 0201; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 27OHM, 1%, 0201; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 27Ohm, 1%, 0201; Resistance Panasonic - 05X1465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27Ohm, 1%, 0201; Resistance Panasonic
05X1465
Resistor, Thick Film, 27Ohm, 1%, 0201; Resistance Panasonic 05X1465
RESISTOR, THICK FILM, 27OHM, 1%, 0201; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 27OHM, 1%, 0201; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F27R0C 44X3839
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 27Ohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details