Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F2702C

Description
RES 27K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 27K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F2702C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F2702C
Resistors - Chip Resistor - Surface Mount ERJ-U01F2702C
RES 27K OHM 1% 1/20W 0201 SMD

RES 27K OHM 1% 1/20W 0201 SMD

Supplier's Site
Resistor, Thick Film, 27Kohm, 1%, 0201; Resistance Panasonic - 05X1469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27Kohm, 1%, 0201; Resistance Panasonic
05X1469
Resistor, Thick Film, 27Kohm, 1%, 0201; Resistance Panasonic 05X1469
RESISTOR, THICK FILM, 27KOHM, 1%, 0201; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 27KOHM, 1%, 0201; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 27Kohm, 1%, 0201; Resistance Panasonic - 44X3842 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 27Kohm, 1%, 0201; Resistance Panasonic
44X3842
Thick Film Resistor, 27Kohm, 1%, 0201; Resistance Panasonic 44X3842
THICK FILM RESISTOR, 27KOHM, 1%, 0201; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 27KOHM, 1%, 0201; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F2702C 05X1469
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 27Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details