Panasonic Resistor, Thick Film, 24Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F2402C

Description
RESISTOR, THICK FILM, 24KOHM, 1%, 0201; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 24KOHM, 1%, 0201; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 24Kohm, 1%, 0201; Resistance Panasonic - 05X1440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 24Kohm, 1%, 0201; Resistance Panasonic
05X1440
Resistor, Thick Film, 24Kohm, 1%, 0201; Resistance Panasonic 05X1440
RESISTOR, THICK FILM, 24KOHM, 1%, 0201; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 24KOHM, 1%, 0201; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 24Kohm, 1%, 0201; Resistance Panasonic - 44X3837 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 24Kohm, 1%, 0201; Resistance Panasonic
44X3837
Thick Film Resistor, 24Kohm, 1%, 0201; Resistance Panasonic 44X3837
THICK FILM RESISTOR, 24KOHM, 1%, 0201; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 24KOHM, 1%, 0201; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1440
Product Name Resistor, Thick Film, 24Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 24000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details