Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F2401C

Description
RES 2.4K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 2.4K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F2401C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F2401C
Resistors - Chip Resistor - Surface Mount ERJ-U01F2401C
RES 2.4K OHM 1% 1/20W 0201 SMD

RES 2.4K OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 2.4Kohm, 1%, 0201; Resistance Panasonic - 44X3836 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.4Kohm, 1%, 0201; Resistance Panasonic
44X3836
Thick Film Resistor, 2.4Kohm, 1%, 0201; Resistance Panasonic 44X3836
THICK FILM RESISTOR, 2.4KOHM, 1%, 0201; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 2.4KOHM, 1%, 0201; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 2.4Kohm, 1%, 0201; Resistance Panasonic - 05X1439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.4Kohm, 1%, 0201; Resistance Panasonic
05X1439
Resistor, Thick Film, 2.4Kohm, 1%, 0201; Resistance Panasonic 05X1439
RESISTOR, THICK FILM, 2.4KOHM, 1%, 0201; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 2.4KOHM, 1%, 0201; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U01F2401C 44X3836 05X1439
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 2.4Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 2.4Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 2400 ohms 2400 ohms 2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details