Panasonic Chip Resistor - Surface Mount ERJ-U01F2400C

Description
RES SMD 240 OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 240 OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U01F2400C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01F2400C
Chip Resistor - Surface Mount ERJ-U01F2400C
RES SMD 240 OHM 1% 1/20W 0201

RES SMD 240 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 240 Ohm, 1%, 0201; Resistance Panasonic - 44X3835 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 240 Ohm, 1%, 0201; Resistance Panasonic
44X3835
Thick Film Resistor, 240 Ohm, 1%, 0201; Resistance Panasonic 44X3835
THICK FILM RESISTOR, 240 OHM, 1%, 0201; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 240 OHM, 1%, 0201; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 240R, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 51W2900 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.05W, 0201, Reel; Resistance Panasonic
51W2900
Res, Thick Film, 240R, 1%, 0.05W, 0201, Reel; Resistance Panasonic 51W2900
RES, THICK FILM, 240R, 1%, 0.05W, 0201, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.05W, 0201, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U01F2400C 44X3835 51W2900
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 240 Ohm, 1%, 0201; Resistance Panasonic Res, Thick Film, 240R, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details