Panasonic Resistor, Thick Film, 23.2Ohm, 1%, 0201; Resistance Panasonic ERJ-U01F23R2C

Description
RESISTOR, THICK FILM, 23.2OHM, 1%, 0201; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 23.2OHM, 1%, 0201; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 23.2Ohm, 1%, 0201; Resistance Panasonic - 05X1427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 23.2Ohm, 1%, 0201; Resistance Panasonic
05X1427
Resistor, Thick Film, 23.2Ohm, 1%, 0201; Resistance Panasonic 05X1427
RESISTOR, THICK FILM, 23.2OHM, 1%, 0201; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 23.2OHM, 1%, 0201; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 23.2Ohm, 1%, 0201; Resistance Panasonic - 44X3833 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 23.2Ohm, 1%, 0201; Resistance Panasonic
44X3833
Thick Film Resistor, 23.2Ohm, 1%, 0201; Resistance Panasonic 44X3833
THICK FILM RESISTOR, 23.2OHM, 1%, 0201; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 23.2OHM, 1%, 0201; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1427 44X3833
Product Name Resistor, Thick Film, 23.2Ohm, 1%, 0201; Resistance Panasonic Thick Film Resistor, 23.2Ohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details